MSI logo

MSI MAG B550 TOMAHAWK MAX WIFI AMD B550 Socket AM4 ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42378
Info modified on:
05 Jun 2025, 10:52:19
Short summary description MSI MAG B550 TOMAHAWK MAX WIFI AMD B550 Socket AM4 ATX:

MSI MAG B550 TOMAHAWK MAX WIFI, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MAG B550 TOMAHAWK MAX WIFI AMD B550 Socket AM4 ATX:

MSI MAG B550 TOMAHAWK MAX WIFI. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Parallel processing technology support: Crossfire. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Top Wi-Fi standard: Wi-Fi 6E (802.11ax)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.