MSI logo

MSI H310M PRO-VD PLUS Intel® H310M LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50644
Info modified on:
30 Oct 2024, 13:06:59
Short summary description MSI H310M PRO-VD PLUS Intel® H310M LGA 1151 (Socket H4) micro ATX:

MSI H310M PRO-VD PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI H310M PRO-VD PLUS Intel® H310M LGA 1151 (Socket H4) micro ATX:

MSI H310M PRO-VD PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.