MSI logo

MSI B360M MORTAR TITANIUM Intel® B360 LGA 1151 (Socket H4) micro ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107801
Info modified on:
30 Oct 2024, 13:06:08
Short summary description MSI B360M MORTAR TITANIUM Intel® B360 LGA 1151 (Socket H4) micro ATX:

MSI B360M MORTAR TITANIUM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B360M MORTAR TITANIUM Intel® B360 LGA 1151 (Socket H4) micro ATX:

MSI B360M MORTAR TITANIUM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.