MSI logo

MSI B250M PRO-VD Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202857
Info modified on:
30 Oct 2024, 13:00:20
Short summary description MSI B250M PRO-VD Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M PRO-VD, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, DDR4-SDRAM, 32 GB

Long summary description MSI B250M PRO-VD Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M PRO-VD. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.