MSI B250M PRO-VDH, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB
MSI B250M PRO-VDH. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel