MSI logo

MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67533
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M MORTAR ARCTIC, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M MORTAR ARCTIC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.