MSI logo

MSI Z270I Gaming Pro Carbon AC Intel® Z270 LGA 1151 (Socket H4) mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98934
Info modified on:
30 Oct 2024, 13:00:09
Short summary description MSI Z270I Gaming Pro Carbon AC Intel® Z270 LGA 1151 (Socket H4) mini ITX:

MSI Z270I Gaming Pro Carbon AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI Z270I Gaming Pro Carbon AC Intel® Z270 LGA 1151 (Socket H4) mini ITX:

MSI Z270I Gaming Pro Carbon AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.