MSI logo

MSI B250 Gaming M3 Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109245
Info modified on:
14 Mar 2024, 19:48:41
Short summary description MSI B250 Gaming M3 Intel® B250 LGA 1151 (Socket H4) ATX:

MSI B250 Gaming M3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB

Long summary description MSI B250 Gaming M3 Intel® B250 LGA 1151 (Socket H4) ATX:

MSI B250 Gaming M3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.