MSI logo

MSI Z270 XPower Gaming Titanium Intel® Z270 LGA 1151 (Socket H4) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61601
Info modified on:
30 Oct 2024, 13:02:05
Short summary description MSI Z270 XPower Gaming Titanium Intel® Z270 LGA 1151 (Socket H4) ATX:

MSI Z270 XPower Gaming Titanium, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z270 XPower Gaming Titanium Intel® Z270 LGA 1151 (Socket H4) ATX:

MSI Z270 XPower Gaming Titanium. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 4-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.