MSI logo

MSI H110M PRO-D Intel® H110 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222863
Info modified on:
30 Oct 2024, 13:00:22
End of life date:
22 Oct 2018
Short summary description MSI H110M PRO-D Intel® H110 LGA 1151 (Socket H4) micro ATX:

MSI H110M PRO-D, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI H110M PRO-D Intel® H110 LGA 1151 (Socket H4) micro ATX:

MSI H110M PRO-D. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.