MSI logo

MSI B150M GAMING PRO Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65817
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI B150M GAMING PRO Intel® B150 LGA 1151 (Socket H4) micro ATX:

MSI B150M GAMING PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI B150M GAMING PRO Intel® B150 LGA 1151 (Socket H4) micro ATX:

MSI B150M GAMING PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.