MSI logo

MSI H110M PRO-VD D3 Intel® H110 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97948
Info modified on:
30 Oct 2024, 13:06:44
Short summary description MSI H110M PRO-VD D3 Intel® H110 LGA 1151 (Socket H4) micro ATX:

MSI H110M PRO-VD D3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR3-SDRAM, DDR3L-SDRAM, 32 GB

Long summary description MSI H110M PRO-VD D3 Intel® H110 LGA 1151 (Socket H4) micro ATX:

MSI H110M PRO-VD D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.