MSI logo

MSI B150 Gaming M3 Intel® B150 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87254
Info modified on:
30 Oct 2024, 13:06:23
Short summary description MSI B150 Gaming M3 Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150 Gaming M3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B150 Gaming M3 Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150 Gaming M3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2400

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.