MSI logo

MSI Z170A PC Mate Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100632
Info modified on:
30 Oct 2024, 13:00:12
Short summary description MSI Z170A PC Mate Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A PC Mate, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z170A PC Mate Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A PC Mate. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. LAN controller: Realtek RTL8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.