MSI logo

MSI Z170a Xpower Gaming Titanium Edition Intel® Z170 LGA 1151 (Socket H4) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110574
Info modified on:
30 Oct 2024, 13:04:17
Short summary description MSI Z170a Xpower Gaming Titanium Edition Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170a Xpower Gaming Titanium Edition, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z170a Xpower Gaming Titanium Edition Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170a Xpower Gaming Titanium Edition. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 1, 5, 10. Parallel processing technology support: CrossFire, 2-Way SLI, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.