MSI logo

MSI A88XM GAMING A88X Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88269
Info modified on:
30 Oct 2024, 13:06:44
Short summary description MSI A88XM GAMING A88X Socket FM2+ micro ATX:

MSI A88XM GAMING, AMD, Socket FM2+, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description MSI A88XM GAMING A88X Socket FM2+ micro ATX:

MSI A88XM GAMING. Processor manufacturer: AMD, Processor socket: Socket FM2+. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.