MSI logo

MSI X99S GAMING 9 ACK Intel® X99 LGA 2011-v3 Extended ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66715
Info modified on:
30 Oct 2024, 13:07:24
Short summary description MSI X99S GAMING 9 ACK Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99S GAMING 9 ACK, Intel, LGA 2011-v3, Intel® Core™ i7 Extreme Edition, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI X99S GAMING 9 ACK Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99S GAMING 9 ACK. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7 Extreme Edition. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.