MSI logo

MSI H97 PC MATE Intel® H97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106325
Info modified on:
30 Oct 2024, 13:06:02
Short summary description MSI H97 PC MATE Intel® H97 LGA 1150 (Socket H3) ATX:

MSI H97 PC MATE, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI H97 PC MATE Intel® H97 LGA 1150 (Socket H3) ATX:

MSI H97 PC MATE. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8111G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.