MSI logo

MSI Z97 PC Mate Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124617
Info modified on:
30 Oct 2024, 13:05:51
Short summary description MSI Z97 PC Mate Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97 PC Mate, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI Z97 PC Mate Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97 PC Mate. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, SATA III. Ethernet interface type: Fast Ethernet, LAN controller: Realtek 8111G. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.