MSI logo

MSI Z87 MPOWER SP Intel® Z87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75873
Info modified on:
30 Oct 2024, 13:07:01
Short summary description MSI Z87 MPOWER SP Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87 MPOWER SP, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description MSI Z87 MPOWER SP Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87 MPOWER SP. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Maximum graphics card memory: 1760 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.