MSI logo

MSI B75MA-E31 Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98251
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI B75MA-E31 Intel B75 LGA 1155 (Socket H2) micro ATX:

MSI B75MA-E31, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, i3-2xxx, i3-3xxx, i5-2xxx, i5-3xxx, i7-2xxx, i7-3xxx, DDR3-SDRAM, 32 GB

Long summary description MSI B75MA-E31 Intel B75 LGA 1155 (Socket H2) micro ATX:

MSI B75MA-E31. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.