MSI logo

MSI Z77A-G41 Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77333
Info modified on:
30 Oct 2024, 13:06:44
Short summary description MSI Z77A-G41 Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-G41, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, DDR3-SDRAM, DIMM

Long summary description MSI Z77A-G41 Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-G41. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.