MSI Z77A-G45 GAMING, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, i3-3xxx, i5-3xxx, i7-3xxx, DDR3-SDRAM
MSI Z77A-G45 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, LucidLogix Virtu, Graphics card family: Intel, Graphics card: HD Graphics 4000. HDMI version: 1.4a