MSI logo

MSI PH61A-P35 (B3) Intel® H61 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70198
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI PH61A-P35 (B3) Intel® H61 LGA 1155 (Socket H2) ATX:

MSI PH61A-P35 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1.5 V

Long summary description MSI PH61A-P35 (B3) Intel® H61 LGA 1155 (Socket H2) ATX:

MSI PH61A-P35 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Maximum graphics card memory: 1024 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® H61

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.