MSI logo

MSI A68HM-E33 V2 AMD A68H Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184944
Info modified on:
30 Oct 2024, 13:03:13
Short summary description MSI A68HM-E33 V2 AMD A68H Socket FM2+ micro ATX:

MSI A68HM-E33 V2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI A68HM-E33 V2 AMD A68H Socket FM2+ micro ATX:

MSI A68HM-E33 V2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.