MSI A88XM-E35 V2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM
MSI A88XM-E35 V2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: AMD. LAN controller: Realtek RTL8111G