MSI logo

MSI 770-C35 motherboard AMD 770 Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77988
Info modified on:
04 Apr 2019, 09:42:10
Short summary description MSI 770-C35 motherboard AMD 770 Socket AM3 ATX:

MSI 770-C35, AMD, Socket AM3, 16 GB, Realtek RTL8111D(L), ATX, AMD 770

Long summary description MSI 770-C35 motherboard AMD 770 Socket AM3 ATX:

MSI 770-C35. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111D(L). Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Width: 305 mm, Depth: 210 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.