MSI logo

MSI 970A SLI KRAIT Edition AMD 970 Socket AM3+ ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104159
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI 970A SLI KRAIT Edition AMD 970 Socket AM3+ ATX:

MSI 970A SLI KRAIT Edition, AMD, Socket AM3+, AMD Phenom FX, Socket AM3, Socket AM3+, DDR3-SDRAM, 32 GB

Long summary description MSI 970A SLI KRAIT Edition AMD 970 Socket AM3+ ATX:

MSI 970A SLI KRAIT Edition. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.