MSI logo

MSI Z68MA-G45 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75517
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI Z68MA-G45 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX:

MSI Z68MA-G45 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1.5 V

Long summary description MSI Z68MA-G45 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX:

MSI Z68MA-G45 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.