MSI logo

MSI 760GM-P23 (FX) AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242248
Info modified on:
23 Feb 2023, 16:30:57
Short summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3 micro ATX:

MSI 760GM-P23 (FX), AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, DDR3-SDRAM, 16 GB

Long summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3 micro ATX:

MSI 760GM-P23 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.