MSI 880GMA-E55, AMD, Socket AM3, AMD Sempron, 16 GB, 1.5 V, 800,1066,1333,1600 MHz
MSI 880GMA-E55. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Sempron. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333,1600 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Hybrid CrossFireX. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet