MSI logo

MSI 760GM-P33 motherboard AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156184
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI 760GM-P33 motherboard AMD 760G Socket AM3 micro ATX:

MSI 760GM-P33, AMD, Socket AM3, AMD Phenom II Triple-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 8 GB, Dual-channel, 1.5 V

Long summary description MSI 760GM-P33 motherboard AMD 760G Socket AM3 micro ATX:

MSI 760GM-P33. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Triple-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 0+1, JBOD. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8131M

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.