MSI logo

MSI GF615M-P33 V2 NVIDIA nForce 630a Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI GF615M-P33 V2 NVIDIA nForce 630a Socket AM3 micro ATX:

MSI GF615M-P33 V2, AMD, Socket AM3, AMD Phenom II X4, 2 GT/s, 16 GB, Dual-channel

Long summary description MSI GF615M-P33 V2 NVIDIA nForce 630a Socket AM3 micro ATX:

MSI GF615M-P33 V2. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X4. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 256 MB, Graphics card family: NVIDIA, Graphics card: GeForce 7025. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.