MSI logo

MSI G41M-P43 Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47032
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI G41M-P43 Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P43, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, DDR2-SDRAM, DDR3-SDRAM, SO-DIMM, Dual-channel

Long summary description MSI G41M-P43 Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P43. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Supported memory types: DDR2-SDRAM, DDR3-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.