MSI logo

MSI G41M-P43 Combo Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107673
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI G41M-P43 Combo Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P43 Combo, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description MSI G41M-P43 Combo Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P43 Combo. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5,1.8 V. Maximum graphics card memory: 1740 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.