MSI logo

MSI 785GTM-E45 AMD 785G Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123321
Info modified on:
04 Apr 2019, 10:19:40
Short summary description MSI 785GTM-E45 AMD 785G Socket AM2 micro ATX:

MSI 785GTM-E45, AMD, Socket AM2, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom X3, AMD Phenom X4, 8 GB, 1.8 V, 0, 1, 0+1, JBOD

Long summary description MSI 785GTM-E45 AMD 785G Socket AM2 micro ATX:

MSI 785GTM-E45. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. RAID levels: 0, 1, 0+1, JBOD. Maximum graphics card memory: 512 MB. Networking features: Realtek RTL8111C, Ethernet, Fast Ethernet, Gigabit Ethernet

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.