MSI logo

MSI G31TM-P35 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI G31TM-P35 LGA 775 (Socket T) micro ATX:

MSI G31TM-P35, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 8 GB, 1.8 V, 256 MB

Long summary description MSI G31TM-P35 LGA 775 (Socket T) micro ATX:

MSI G31TM-P35. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8111D(L), Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888S

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.