MSI logo

MSI X58 PRO-E Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99557
Info modified on:
12 Jun 2018, 16:28:08
Short summary description MSI X58 PRO-E Socket B (LGA 1366) ATX:

MSI X58 PRO-E, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, Realtek RTL8111C, Gigabit Ethernet

Long summary description MSI X58 PRO-E Socket B (LGA 1366) ATX:

MSI X58 PRO-E. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 244 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.