MSI X58 Platinum, Intel, Socket B (LGA 1366), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, 24 GB, 1.5 V, 0, 1, 5, 10, JBOD
MSI X58 Platinum. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Maximum internal memory: 24 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Networking features: IEEE1394, FireWire, Realtek 8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888