MSI P43 Neo-F, Intel, LGA 775 (Socket T), 16 GB, ATX, ATX, Ultra DMA 66/100/133 IDE
MSI P43 Neo-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. Motherboard form factor: ATX, Power source type: ATX. Controller 2nd interface type: Ultra DMA 66/100/133 IDE, Controller interface type: SATAII