MSI logo

MSI P45 PLATINUM LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P45 PLATINUM LGA 775 (Socket T) ATX:

MSI P45 PLATINUM, Intel, LGA 775 (Socket T), 16 GB, 0, 1, 10, Realtek RTL8111C, 10/100/1000 Fast Ethernet

Long summary description MSI P45 PLATINUM LGA 775 (Socket T) ATX:

MSI P45 PLATINUM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888 / ALC888T

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.