MSI logo

MSI 945GCM7-F V2 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84779
Info modified on:
21 Jun 2018, 20:35:34
Short summary description MSI 945GCM7-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM7-F V2, Intel, LGA 775 (Socket T), Intel® Celeron® D, 4 GB, Realtek RTL8111C, Gigabit Ethernet

Long summary description MSI 945GCM7-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM7-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 218 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.