MSI logo

MSI K9A2 Platinum Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI K9A2 Platinum Socket AM2 ATX:

MSI K9A2 Platinum, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111B, 10, 100, 1000 Mb/s

Long summary description MSI K9A2 Platinum Socket AM2 ATX:

MSI K9A2 Platinum. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111B, Networking features: 10, 100, 1000 Mb/s. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888 / ALC888T

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.