MSI K9N Neo-F V3, AMD, Socket AM2, 1000 MHz, 8 GB, 0, 1, 10/100/1000 Fast Ethernet
MSI K9N Neo-F V3. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 8 GB. RAID levels: 0, 1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888