MSI logo

MSI P35 Platinum LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61010
Info modified on:
04 Apr 2019, 07:50:04
Short summary description MSI P35 Platinum LGA 775 (Socket T) ATX:

MSI P35 Platinum, Intel, LGA 775 (Socket T), 1333 MHz, 8 GB, 0, 1, 5, ATX

Long summary description MSI P35 Platinum LGA 775 (Socket T) ATX:

MSI P35 Platinum. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1333 MHz. Maximum internal memory: 8 GB. RAID levels: 0, 1, 5. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.