MSI logo

MSI K9N4 Ultra-F Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110338
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI K9N4 Ultra-F Socket AM2 ATX:

MSI K9N4 Ultra-F, AMD, Socket AM2, AMD Sempron, 1000 MHz, 4 GB, Vitesse VSC8601

Long summary description MSI K9N4 Ultra-F Socket AM2 ATX:

MSI K9N4 Ultra-F. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum internal memory: 4 GB. LAN controller: Vitesse VSC8601, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655. Width: 304 mm, Depth: 244 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.