MSI logo

MSI K9N6PGM2-V2 NVIDIA MCP61P Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97220
Info modified on:
12 Jun 2018, 16:27:29
Short summary description MSI K9N6PGM2-V2 NVIDIA MCP61P Socket AM2 micro ATX:

MSI K9N6PGM2-V2, AMD, Socket AM2, 8 GB, 0, 1, 10/100 Fast Ethernet, micro ATX

Long summary description MSI K9N6PGM2-V2 NVIDIA MCP61P Socket AM2 micro ATX:

MSI K9N6PGM2-V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1. Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: NVIDIA MCP61P, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.