MSI K9N6PGM2-V, AMD, Socket AM2, 1000 MHz, 4 GB, 0, 1, Realtek RTL8201CL
MSI K9N6PGM2-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. RAID levels: 0, 1. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC861 / ALC883 / ALC888