MSI logo

MSI P965 Neo-F LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63991
Info modified on:
04 Apr 2019, 07:38:30
Short summary description MSI P965 Neo-F LGA 775 (Socket T) ATX:

MSI P965 Neo-F, Intel, LGA 775 (Socket T), Intel® Core™ 2 Extreme, Intel® Core™2 Quad, 8 GB, 10/100/1000 Mb/s, ATX

Long summary description MSI P965 Neo-F LGA 775 (Socket T) ATX:

MSI P965 Neo-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™ 2 Extreme, Intel® Core™2 Quad. Maximum internal memory: 8 GB. Networking features: 10/100/1000 Mb/s. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 245 mm, Depth: 305 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.