MSI K9N Diamond, AMD, Socket AM2, 8 GB, Vitesse VSC8601, Ethernet/Fast-Ethernet, ATX
MSI K9N Diamond. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. LAN controller: Vitesse VSC8601, Networking features: Ethernet/Fast-Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 245 mm, Depth: 305 mm